Pulse Electronics Corporation Current Sense Magnetic FIS155NL

Description
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
Request a Quote Datasheet
Description
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - FIS155NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
FIS155NL
Current Sense Magnetic FIS155NL
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A

FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A

Supplier's Site Datasheet
Current Sense Transformers - 553-1837-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1837-5-ND
Current Sense Transformers 553-1837-5-ND
1:500 Current Sense Transformer 500kHz Max 16Ohm Max 470mH Through Hole

1:500 Current Sense Transformer 500kHz Max 16Ohm Max 470mH Through Hole

Buy Now Datasheet
Current Sense Transformers - FIS155NL - 1038897-FIS155NL - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - FIS155NL
1038897-FIS155NL
Current Sense Transformers - FIS155NL 1038897-FIS155NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1038897-FIS155NL Packaging: Bulk Type: Invasive Termination Style: PC Pin Inductance: 470mH E.T.: 1750V μS Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Frequency Range: 500kHz Max Weight: 0.017 lb (7.71g) Categories: Transformers DC Resistance (DCR): 16 Ohm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1038897-FIS155NL
Packaging: Bulk
Type: Invasive
Termination Style: PC Pin
Inductance: 470mH
E.T.: 1750V μS
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Frequency Range: 500kHz Max
Weight: 0.017 lb (7.71g)
Categories: Transformers
DC Resistance (DCR): 16 Ohm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Sense Transformer, 25A, 1 Pulse Electronics - 09AK3344 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer, 25A, 1 Pulse Electronics
09AK3344
Current Sense Transformer, 25A, 1 Pulse Electronics 09AK3344
CURRENT SENSE TRANSFORMER, 25A, 1:500

CURRENT SENSE TRANSFORMER, 25A, 1:500

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
FIS155NL
Transformers - Current Sense Transformers FIS155NL
CURR SENSE XFMR 1:500 25A T/H

CURR SENSE XFMR 1:500 25A T/H

Supplier's Site
Current Sense Transformers - FIS155NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
FIS155NL
Current Sense Transformers FIS155NL
CURR SENSE XFMR 1:500 25A T/H

CURR SENSE XFMR 1:500 25A T/H

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number FIS155NL 553-1837-5-ND 1038897-FIS155NL 09AK3344 FIS155NL FIS155NL
Product Name Current Sense Magnetic Current Sense Transformers Current Sense Transformers - FIS155NL Current Sense Transformer, 25A, 1 Pulse Electronics Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details