Pulse Electronics Corporation Pulse Transformers B8845NL

Description
ADSL, VDSL Pulse Transformer Through Hole
Request a Quote Datasheet
Description
ADSL, VDSL Pulse Transformer Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2640-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2640-ND
Pulse Transformers 553-2640-ND
ADSL, VDSL Pulse Transformer Through Hole

ADSL, VDSL Pulse Transformer Through Hole

Buy Now Datasheet
Pulse Transformers - B8845NL - 863324-B8845NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8845NL
863324-B8845NL
Pulse Transformers - B8845NL 863324-B8845NL
Manufacturer: Pulse Win Source Part Number: 863324-B8845NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: -B8845NL, 553-2640, B8845NL-ND

Manufacturer: Pulse
Win Source Part Number: 863324-B8845NL
Series: SmartER Splitter™
Features: - ADSL, VDSL Pulse Transformer - Through Hole
Package: Tray
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: -B8845NL, 553-2640, B8845NL-ND

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B8845NL
Transformers - Pulse Transformers B8845NL
PULSE XFMR ADSL/VDSL2 4B3T

PULSE XFMR ADSL/VDSL2 4B3T

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-2640-ND 863324-B8845NL B8845NL
Product Name Pulse Transformers Pulse Transformers - B8845NL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108158-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details