Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178092-H0019NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.01 oz (0.28g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.078" (1.98mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
MODULE PC CARD SNGL LAN 16PCMCIA Product overview: H0019NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0019NL can be used for catalog matching and distributor lookup.
LAN Pulse Transformer 1CT:1CT Surface Mount
Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port
MODULE PC CARD SNGL LAN 16PCMCIA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1178092-H0019NL | 166-H0019NL | 553-1315-ND | H0019NL | H0019NL |
| Product Name | Pulse Transformers - H0019NL | Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |