Pulse Electronics Corporation Transformers - Pulse Transformers GST5009BM LF

Description
Win Source Part Number: 1061277-GST5009BM LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009BMLFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1061277-GST5009BM LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009BMLFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1061277-GST5009BM LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1061277-GST5009BM LF
Transformers - Pulse Transformers 1061277-GST5009BM LF
Win Source Part Number: 1061277-GST5009BM LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009BMLFTR

Win Source Part Number: 1061277-GST5009BM LF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 780
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm)
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-GST5009BMLFTR

Buy Now
Pulse Transformer - 166-GST5009BM LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-GST5009BM LF
Pulse Transformer 166-GST5009BM LF
MDL 1G SINGLE PORT N/A Product overview: GST5009BM LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GST5009BM LF can be used for catalog matching and distributor lookup.

MDL 1G SINGLE PORT N/A Product overview: GST5009BM LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GST5009BM LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-GST5009BMLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GST5009BMLFDKR-ND
Pulse Transformers 553-GST5009BMLFDKR-ND
MDL 1G SINGLE PORT N/A

MDL 1G SINGLE PORT N/A

Buy Now Datasheet
Pulse Transformers - 553-GST5009BMLFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GST5009BMLFTR-ND
Pulse Transformers 553-GST5009BMLFTR-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-GST5009BMLFCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GST5009BMLFCT-ND
Pulse Transformers 553-GST5009BMLFCT-ND
MDL 1G SINGLE PORT N/A

MDL 1G SINGLE PORT N/A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transformers Transformers Transformers
Product Number 1061277-GST5009BM LF 166-GST5009BM LF 553-GST5009BMLFDKR-ND
Product Name Transformers - Pulse Transformers Pulse Transformer Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH145-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Power Transformers - 1182L12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details