Racine Flow Meter Group Flow Meter H621-007

Description
FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7 / 4 TO 26, MAX PRESSURE: 325 PSI, MAX TEMP: 250 F. FREE 2 YEAR RADWELL WARRANTY
Description
FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7 / 4 TO 26, MAX PRESSURE: 325 PSI, MAX TEMP: 250 F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Meter - 103015389 - Radwell International
Willingboro, NJ, United States
Flow Meter
103015389
Flow Meter 103015389
FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7 / 4 TO 26, MAX PRESSURE: 325 PSI, MAX TEMP: 250 F. FREE 2 YEAR RADWELL WARRANTY

FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7 / 4 TO 26, MAX PRESSURE: 325 PSI, MAX TEMP: 250 F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 103015389
Product Name Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
3 suppliers
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-6 to ? SCFM (6.00E-6 to ? m³/hr)
Accuracy 2 ±%
View Details