DwyerOmega Flow Meter VFA-7-SSV

Description
FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY
Description
FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Meter - 25157 - Radwell International
Willingboro, NJ, United States
Flow Meter
25157
Flow Meter 25157
FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY

FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flow Meter -  - Radwell International
Willingboro, NJ, United States
Flow Meter
Flow Meter
DWYER Sensors & Switches VFA-7-SSV

DWYER Sensors & Switches VFA-7-SSV

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 25157
Product Name Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW-ELEMENT - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
View Details
CALIBRATION COLUMNS - CP-100S-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details