DwyerOmega 0.5"Orifice Plate Flowmeter 100"H2O OP-A-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.310" bore 0.50 Beta water capacity: 100" d.p. W/C, 3.44 GPM flow air capacity: 100" d.p. W/C, 12.21 SCFM @ 14.7 psia,19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig 1 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.310" bore 0.50 Beta water capacity: 100" d.p. W/C, 3.44 GPM flow air capacity: 100" d.p. W/C, 12.21 SCFM @ 14.7 psia,19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig 1 lb

Suppliers

Company
Product
Description
Supplier Links
0.5
Rochester, NY, USA
0.5"Orifice Plate Flowmeter 100"H2O
OP-A-2
0.5"Orifice Plate Flowmeter 100"H2O OP-A-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.310" bore 0.50 Beta water capacity: 100" d.p. W/C, 3.44 GPM flow air capacity: 100" d.p. W/C, 12.21 SCFM @ 14.7 psia,19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig 1 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 0.5" line size
  • 0.310" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 3.44 GPM flow
  • air capacity: 100" d.p. W/C, 12.21 SCFM @ 14.7 psia,19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig
  • 1 lb
Supplier's Site
Flow Meter - 8372702 - Radwell International
Willingboro, NJ, United States
Flow Meter
8372702
Flow Meter 8372702
FLOW METER, 1/2 INCH LINE SIZE, 0.310 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

FLOW METER, 1/2 INCH LINE SIZE, 0.310 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Transcat, Inc. Radwell International
Product Category Flow Meters Flow Meters
Product Number OP-A-2 8372702
Product Name 0.5"Orifice Plate Flowmeter 100"H2O Flow Meter
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Flow Sensors - Industrial - 2171-SFAH-50U-Q6AR-PNLK-PNVBA-M8-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CG-SS250 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR100BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details