Radwell International Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1 HP, TENV ENCLOSURE, NO THERMAL PROTECTION, 1,725 RPM, 208-230/460 VOLT, 60 HZ, THREE PHASE ENERGY EFFICIENT MOTOR SIZE 143TC FRAME, C-FACE/BASE MOUNT, 1 SPEED, BALL BEARINGS, 3.3-3.2/1.6 FULL LOAD... | |
| ANGULAR CONTACT BALL BEARING, SINGLE ROW, BORE D 1.375 IN, OUTSIDE DIAMETER D1 2.5625 IN, WIDTH B 0.5625 IN, FILLET RADIUS RA 0.04 IN, FILLET RADIUS RB 0.024 IN. FREE... | |
| ANGULAR CONTACT THRUST BALL BEARINGS, DOUBLE DIRECTION, INNER DIAMETER: 15 MM X OUTER DIAMETER: 60 MM X WIDTH: 25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL FAN,100 VAC,50/60 HZ,13/11 W,BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEAING INSERT, YAR2 SERIES, 50 MM BORE, 90 MM OUTSIDE DIAMETER, 22 MM OUTER RING WIDTH, 51.6 MM INNER RING WIDTH, -40 TO 210 DEGREE F, STAINLESS STEEL, ZINC... | |
| BALL BEARING 1/4IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING 2-1/2X1IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING 22X47.6X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING 25X622MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING CUP SINGLE 6-5/16IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING DEEP GROOVE SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING FLANGE, SET SCREW, 3/4IN, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING INSERT, DOUBLE SEALED, 1- 7/16 INCH ID X 72MM OD X 19MM OUTER RING WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING SINGLE ROW 95MM ID 133MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING TAKE-UP UNIT 1IN BORE 17/32X3IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, 1-11/16 INCH BORE, 4-BOLT FLANGE MOUNT, ADAPTER MOUNTED LOCKING, CAST IRON HOUSING MATERIAL, NON-EXPANSION BEARING (FIXED), STANDARD DUTY, CONTACT SEAL WITH FLINGER SEAL, FLANGE-MOUNT. FREE 2 YEAR... | |
| BALL BEARING UNIT, 45 MM BORE, 4-BOLT FLANGE MOUNT, ADAPTER MOUNTED LOCKING, CAST IRON HOUSING MATERIAL, NON-EXPANSION BEARING (FIXED), STANDARD DUTY, CONTACT SEAL WITH FLINGER SEAL, FLANGE-MOUNT. FREE 2 YEAR... | |
| BALL BEARING UNIT, 50 MM BORE, 4-BOLT, ADAPTER MOUNTED LOCKING, NON-EXPANSION BEARING (FIXED), STANDARD DUTY, CONTACT SEAL WITH FLINGER SEAL, CAST IRON HOUSING MATERIAL, FLANGE-MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| BALL BEARING UNIT, FLANGE MOUNT, 1-3/16 INCH BORE, 2 BOLT, SET SCREW LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SINGLE LIP CONTACT SEAL WITH FLINGER SEAL, 4500 RPM. FREE 2... | |
| BALL BEARING UNIT, FLANGE-MOUNT, 1-3/8 INCH BORE, 4-BOLT FLANGE MOUNT, SET SCREW LOCKING, CAST IRON HOUSING MATERIAL, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 0.6250 IN BORE, DUCTILE IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, SINGLE LIP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, TAKE-UP, SIDE MOUNT, 1.8125 IN BORE, 101.98 MM SLOT SPACING, 17.48 MM SLOT WIDTH, SET SCREW, UNCOATED, 143 MM OVERALL LENGTH, 120.7 MM OVERALL HEIGHT, 7891 LB... | |
| BALL BEARING YOKE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 1-7/16IN, 72MM,. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 10MM ID, 30MM OD, 12.7MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 2.25 IN INNER DIAMETER, 3.56 IN OUTER DIAMETER, DEEP GROOVE, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 2.500 INCH BORE, 3.8750 INCH OD, 0.6875 INCH WIDTH, 15 DEG CONTACT ANGLE, OPEN, C3, DEEP GROOVE, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 25.4MM BORE DIAMETER, 52MM OUTSIDE DIAMETER, 27.2 INNER RING, 15MM OUTER RING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 4-1/2X5-3/4X1IN, SINGLE DIRECTION, NON BANDED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 5/8 IN BORE, 2-BOLT FLANGE MOUNT, ECCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 5/8IN BORE, ABEC-1,. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 55MM ID, 120MM OD, 1-15/16INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 8MM ID, 22MM OD, 7MM WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, ANGULAR, 2 IN BORE, 3.3125 IN OUTSIDE DIAMETER, 0.625 IN OVERALL WIDTH, 15 DEGREE CONTACT ANGLE, 9500 RPM, SINGLE-ROW, NON-FILL SLOT, C3 CLEARANCE, OPEN. FREE 2 YEAR RADWELL... | |
| BALL BEARING, BUNA-N CONTACT SEALS, 50MM BORE, 90MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 15 MM INSIDE DIAMETER, 32 MM OUTSIDE DIAMETER, 9 MM WIDTH, 2.8 KN STATIC LOAD RATING, 4.88 DYNAMIC LOAD RATING, 14000 R/MIN... | |
| BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 15 MM INSIDE DIAMETER, 35 MM OUTSIDE DIAMETER, 11 MM WIDTH, 3.6 KN STATIC LOAD RATING, 6.37 DYNAMIC LOAD RATING, 13000 R/MIN... | |
| BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 20 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 12 MM WIDTH, 5 KN STATIC LOAD RATING, 8.06 DYNAMIC LOAD RATING, 11000 R/MIN... | |
| BALL BEARING, DEEP GROOVE, 12 MM ID, 37 MM OD, 12 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, 3.0X4.5X.75IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, 50X80X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, RADIAL, 35 MM INNER DIAMETER, 72 MM OUTER DIAMETER, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, SINGLE ROW RADIAL, SINGLE SHIELDED, SEAL MATERIAL: NITRILE RUBBER, 12 MM ID, 32 MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, SINGLE ROW, 2 SEALS, 30 MM BORE, 55 MM OUTSIDE DIAMETER, STAINLESS STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DEEP GROOVE, SINGLE ROW, SEALED, 17 MM BORE, 40 MM OUTSIDE DIAMETER, 12 MM WIDTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DOUBLE ROW, 17X40X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, DOUBLE SEALED, NO SNAP RING, METRIC, 25 MM ID, 62 MM OD, 1" WIDTH, MAX RPM, 2750 LBS STATIC LOAD CAPACITY, 6000 LBS DYNAMIC LOAD CAPACITY. FREE 2... | |
| BALL BEARING, DOUBLE SEALED, SINGLE ROW RADIAL, 40 MM ID, 90 MM OD, 1.438" WIDE, DOUBLE SEALED WITH SNAP RING (CONTACT), STANDARD PRECISION (ABEC 1), STEEL CAGE, GREATER THAN NORMAL... | |
| BALL BEARING, DOUBLE SHIELDED, STEEL, 3 X 8 X 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE MOUNT, 2 BOLT, 1-1/4 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING, SINGLE LIP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE MOUNT, TWO BOLT, 0.75 INCH BORE, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE, 1-11/16 INCH BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE-MOUNT, 1-15/16 INCH BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK, 2 BOLT, CAST IRON, 60 MM ID. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK, FLANGE MOUNT, 2-BOLT, 1IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, RADIAL / DEEP GROOVE, DOUBLE SEALED, 10 MM INSIDE DIAMETER, 30 MM OUTSIDE DIAMETER, 0.5 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 30MM ID, 62MM OD, 0.9375IN WIDTH, DOUBLE SEALED, P INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 45 MM ID, 100 MM OD, 1.5625 IN WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, ID: 65 MM, OD: 140 MM, WIDTH: 2.3125 IN, 2 POP-IN SEAL, P INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SEALED, 3/4 INCH X 1-5/8 INCH X 7/16 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SEALED, SINGLE ROW, RADIAL CONTACT, 1IN ID, 2IN OD, 3/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SINGLE ROW, DEEP GROOVE, 10 MM INSIDE DIAMETER, 26 MM OUTSIDE DIAMETER, 8 MM WIDTH, RUBBER SEAL ON BOTH SIDES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SINGLE ROW, NON FILL SLOT, DEEP GROVE, 1 3/4 INCH BORE, W/O SNAP RING, SEALED, STEEL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SINGLE ROW, SMALL INNER RING, STEEL,8MM BORE; 22MM OUTSIDE DIAMETER; 10.312MM OUTER RACE WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, STEEL, 24.90MM ID, 52MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, TAKE-UP, SIDE MOUNT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.5313 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, THRUST, AXIAL, DEEP GROOVE, 2 INCH ID, 3.063 INCH OD, 0.688 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, TWO-BOLT FLANGEE UNIT, ECCENTRIC LOCKING COLLAR, 1 1/4 INCH SHAFT, MOLDED SHROUD SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, XLS SERIES, 0.4589 RPM INNER CAGE SPEED, 0.5411 RPM OUTER CAGE SPEED, 0.2615 INNER RING FREQUENCY, 02218 OUTER RING FREQUENCY, 0.0954 INNER ROLLING ELEMENT FREQUENCY, 0.0954 OUTER ROLLING... | |
| BALL BEARING,35MM ID,102MM OD,29MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARINGS, WIDE-TYPE SEAL BEARING, SINGLE ROW (SAME WITH INNER AND OUTER), 20 MM ID BORE SIZE, 46.70 MM OD, WIDTH 20.65 MM, TWO SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| BALL DEEP GROOVE RADIAL <12 OD, 087796079960. FREE 2 YEAR RADWELL WARRANTY | |
| BALL FLANGE UNIT, 087796157972. FREE 2 YEAR RADWELL WARRANTY | |
| BALL FLANGE UNIT, 087796266346. FREE 2 YEAR RADWELL WARRANTY | |
| BALL FLANGE UNIT, DUCTILE, MAL., 087796056893. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING ,ROUND BORE, 1.6875 IN ID, 3.3465 IN OD, 1.7656 IN WIDTH, INTERMEDIATE DUTY DUTY, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING ,ROUND BORE, 1.6875 IN ID, 3.3465 IN OD, 1.9375 IN WIDTH, STANDARD DUTY DUTY, SET SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, 1:12 TAPERED BORE, 55 MM ID, 100 MM OD, 35 MM WIDTH, INTERMEDIATE DUTY, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, 25.4MM BORE, 52MM OD, 15MM OUTER RING WIDTH, 28.2MM INNER RING WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, 5/8 INCH ID, 40 MM OD, CYLINDRICAL, 2 SET SCREW, LOCKING, W/O SNAP RING, NON RELUBRICATING, NARROW SHROUD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, CYLINDRICAL 25MM BORE, 1 INCH ID, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, ROUND BORE, 35MM ID, 72MM OD, 42.9MM WIDTH, WITH SET SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING,ROUND BORE, 1.4375 IN ID, 2.8346 IN OD, 1.4840 IN WIDTH, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING,ROUND BORE, 40MM ID, 3.1496IN OD, 49.2 MM WIDTH, SET SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL THRUST BEARING, SINGLE-DIRECTION, 2.0000 IN BORE, 2.9690 IN OD, 0.7500 IN WIDTH, SEPARABLE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, BALL BEARING, SEALED, 25 MM ID, 62 MM OD, 17 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, BALL INSERT, 1 INCH INSIDE DIAMETER, ECCENTRIC COLLAR LOCKING, CYLINDRICAL BORE, 7000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, FLANGE MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 0.5000 IN BORE, DUCTILE IRON, INTERMEDIATE DUTY, SINGLE LIP CONTACT, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, SINGLE ROW BALL, 4 INCH BORE, 5.624 INCH OUTSIDE DIAMETER, 7/8 INCH OUTER RACE WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, THRUST BALL, SINGLE DIRECTION, 0.5000IN BORE, 1.2810IN OD, 06250IN WIDTH, SEPARABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DEEP GROOVE BALL BEARING, 1-1/2 IN BORE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/05/2022, BALL INSERT BEARING, 3/4INX47MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 727039, FLANGED BALL BEARING, 2BOLT BASE, 1-3/4IN BORE, CAST IRON FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, 8 MM INNER DIAMETER, 24 MM OUTER DIAMETER, 10.32 MM WIDTH, DOUBLE SEALED, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, FLANGE UNIT, 1/2, INTERCHANGE FAFNIR SCJ, (7267605). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, SEALED, DOUBLE ROW, 25MM BORE, 52MM OD, .9375IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, SINGLE ROW, 88MM BORE, 127MM OD, 19MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, SINGLE ROW, WIDE TYPE, 10 MM INSIDE DIAMETER, STEEL CAGE MATERIAL, 9/16 INCH INNER RING WIDTH, ROUND BORE, DOUBLE SEALED ENCLOSURE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL GUIDE BUSH BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL THRUST BEARING, DOUBLE-DIRECTION, 2600 RPM MAX, 25 MM BORE, 57 MM OD, 56 MM WIDTH, REPLACED BY ZKLN2557-2RS-XL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSERT BEARING W/ LOCKING COLLAR, CYLINDRICAL BORE (5/8 INCH / 15 MM), STEEL BALL-BEARING, NON-METALLIC CAGE, 2150 LBF DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, BALL BEARING, 2 BOLT, 1-1/2 INCH, SET SCREWS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, DOUBLE SEALED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THRUST BALL BEARING, 2-3/8" BORE 1, 2-13/32" BORE 2, 3-19/32" OUTER DIAMETER, 1" HEIGHT, SINGLE DIRECTION, NOT BANDED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THRUST BALL BEARING, 5-1/2INCH BORE, 2-3/16INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| FAN. 100VAC, 50/60HZ, 43/40W,BALL BEARING,THERMAL PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BEARING, 2 BOLT, BALL, 1-3/16 IN BORE, 4900 LB DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING 2-BOLT 5/8IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING, 2-BOLT, CAST IRON HOUSING MATERIAL, SET SCREW LOCKING, 1/2 INCH BORE, 3.8750 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING, CAST IRON HOUSING MATERIAL, SET SCREW LOCKING, SINGLE LIP CONTACT SEAL, 2 BOLT FLANGE, 0.75 INCH BORE, REPLACES FB110X3/4. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 0.8750 IN BORE, DUCTILE IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, SINGLE LIP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL BEARING Machine Parts Z99R16 | |
| INSERT BALL BEARING, 1-3/16 INCH BORE, NARROW INNER RING, 0.709 INCH OUTER RACE WIDTH, CYLINDRICAL OUTER RACE PROFILE, 2.441 INCH OUTSIDE DIAMETER, ECCENTRIC COLLAR, BALL BEARING, 1-13/32 INCH LENGTH THRU... | |
| LIMIT SWITCH, 10AMP, 125VAC, BALL BEARING PLUNGER, . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING ONLY, EXTRA PRECISION STEEL, 3 IN, CLOSED, NOT SELF-ALIGNING, XA GRADE; USE WITH 3 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR... | |
| LINEAR GUIDE BEARING, WX SERIES, AISI 52100 CARBON STEEL, SIZE 2, 2650 N RADIAL LOAD, 625 AXIAL LOAD, 0.375 INCH BORE DIAMETER, DOUBLE ROW ANGULAR CONTACT BALL ARRAGEMENT, (W2X 05). | |
| MOUNTED BEARING, BALL BEARING, 4 BOLT, 7/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE ROLLER BALL BEARING, CAM YOKE, 1-3/4 INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE ROLLER BALL BEARING, CAM YOKE, 1/2X1-3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE ROLLER BALL BEARING, CAM, YOKE, 1/2X1-3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| NTN BEARING , ZX0647, BALL BEARING, MOUNTED UNIT, STEEL, 1-3/16 BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 35 MM BORE, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 30MM-ID, 2-BOLT, ZDC ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 25 MM ID, 52 MM OD, 0.8120 INCH WIDTH, TWO NITRILE CONTACT SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 30 MM ID, 62 MM OD, 0.9375 IN WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 30 MM ID, 72 MM OD, 1.1875 IN WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 15 MM ID, 35 MM OD, 0.6250 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 40 MM ID, 80 MM OD, 1.1875 IN WIDTH, DOUBLE SEALED, C0 INTERNAL CLEARANCE . FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 45 MM ID, 85 MM OD, 1.1875 IN WIDTH, DOUBLE SEALED, C3. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL/DEEP GROOVE BALL BEARING, STRAIGHT BORE, 40 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 1.4380 INCH WIDTH, DOUBLE SEALED, WITHOUT SNAP RING. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW DRIVE BEARINGS, THRUST BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SKF Machine Parts W 6301-2RS1/VT378 | |
| STANDARD BALL BEARING, WIDE SLOT TAKE UP HOUSING, [052722]. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, WIDE SLOT TAKE UP HOUSING, CAST IRON,WSTU-SCM-112. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, WIDE SLOT TAKE UP HOUSING, CAST IRON,WSTU-VSC-200L. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, WIDE SLOT TAKE UP HOUSING,WSTU-SC-101. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, WIDE SLOT TAKE UP HOUSING,WSTU-SC-104. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EBM PAPST W2E143-AB09-01, FAN TUBE, AXIAL, 230VAC, BALL BEARING, 294.2 CFM, 2 TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR RBC BEARINGS Y-56-L, NEEDLE ROLLER BALL BEARING, CAM YOKE, 1.75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMITH BEARING YR-1 3/4-X, NEEDLE ROLLER BALL BEARING, CAM YOKE, 1.75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TORRINGTON YCRS-28, NEEDLE ROLLER BALL BEARING, CAM YOKE, 1.75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE UP BEARING UNIT, BALL BEARING, UNIT ONLY, 1-15/16 INCH BORE, 11/16 INCH SLOT WIDTH, 4 INCH SLOT TO SLOT DISTANCE, SET SCREW MOUNT, WS400 TAKE UP FRAME, INS-SC-115 INSERT... | |
| TAKE UP BEARING, 2 INCH BORE, 1-1/16 INCH SLOT WIDTH, 5-1/8 INCH SLOT TO SLOT DISTANCE, BALL BEARING, UNIT ONLY, SET SCREW MOUNT, WS502 TAKE UP FRAME, INS-SCM-200 INSERT PART,... | |
| TAKE-UP BALL BEARING UNIT, SIDE MOUNT, 0.9375 IN ID, CAST IRON HOUSING, SET SCREW LOCKING, 3.0000 IN, 0.5313 IN. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE-UP BALL BEARING, SIDE MOUNT, 1.5 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE-UP BALL BEARING, STANDARD BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| THRUST BEARING, THRUST BALL BEARING, 2-1/2" BORE 1, 2-17/32" BORE 2, 3-23/32" OUTER DIAMETER, 1" HEIGHT, SINGLE DIRECTION, NOT BANDED, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TIMKEN Machine Parts YA010RR | |
| W220EL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| WASHDOWN BALL BEARING, TAKE UP, 3/4INCH BORE, POLYMER HOUSING, SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| WASHDOWN BALL BEARING,WSTU-SCEZ-10 4-PSS. FREE 2 YEAR RADWELL WARRANTY | |
| WG220EL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| WPT3S219E 1 3/16 TAPPED BASE PB BALL BG. FREE 2 YEAR RADWELL WARRANTY | |
| YG212NL 3/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |