NTN Bearing Corporation Bearing UK211D1

Description
BALL INSERT BEARING, 1:12 TAPERED BORE, 55 MM ID, 100 MM OD, 35 MM WIDTH, INTERMEDIATE DUTY, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, 1:12 TAPERED BORE, 55 MM ID, 100 MM OD, 35 MM WIDTH, INTERMEDIATE DUTY, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56856468 - Radwell International
Willingboro, NJ, United States
Bearing
56856468
Bearing 56856468
BALL INSERT BEARING, 1:12 TAPERED BORE, 55 MM ID, 100 MM OD, 35 MM WIDTH, INTERMEDIATE DUTY, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, 1:12 TAPERED BORE, 55 MM ID, 100 MM OD, 35 MM WIDTH, INTERMEDIATE DUTY, ADAPTER MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 56856468
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details