RegalRexnord Link-Belt W220EL Unmounted Replacement Bearings Ball Bearings W220EL

Description
1 1/4" Unmounted Ball Bearing, Intermediate Duty, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable, Spherical OD
Description
1 1/4" Unmounted Ball Bearing, Intermediate Duty, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable, Spherical OD

Suppliers

Company
Product
Description
Supplier Links
Link-Belt W220EL Unmounted Replacement Bearings Ball Bearings - W220EL - RegalRexnord
Milwaukee, WI, United States
Link-Belt W220EL Unmounted Replacement Bearings Ball Bearings
W220EL
Link-Belt W220EL Unmounted Replacement Bearings Ball Bearings W220EL
1 1/4" Unmounted Ball Bearing, Intermediate Duty, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable, Spherical OD

1 1/4" Unmounted Ball Bearing, Intermediate Duty, Eccentric Cam Locking Collar, Single Lip Contact Seal, Non-relubricatable, Spherical OD

Supplier's Site
Bearing - 59524074 - Radwell International
Willingboro, NJ, United States
Bearing
59524074
Bearing 59524074
W220EL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

W220EL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Ball Bearings Ball Bearings
Product Number W220EL 59524074
Product Name Link-Belt W220EL Unmounted Replacement Bearings Ball Bearings Bearing
Lubrication Relubricatable
Operating Temperature 225 F (107 C)
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details