SKF Group (The) Bearing W6004-2RS1

Description
BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 20 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 12 MM WIDTH, 5 KN STATIC LOAD RATING, 8.06 DYNAMIC LOAD RATING, 11000 R/MIN LIMITNG SPEED, RUBBER SEAL ON BOTH SIDES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 20 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 12 MM WIDTH, 5 KN STATIC LOAD RATING, 8.06 DYNAMIC LOAD RATING, 11000 R/MIN LIMITNG SPEED, RUBBER SEAL ON BOTH SIDES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 90913002 - Radwell International
Willingboro, NJ, United States
Bearing
90913002
Bearing 90913002
BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 20 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 12 MM WIDTH, 5 KN STATIC LOAD RATING, 8.06 DYNAMIC LOAD RATING, 11000 R/MIN LIMITNG SPEED, RUBBER SEAL ON BOTH SIDES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, CYLINDRIAL BORE, SINGLE ROW, DEEP GROOVE, 20 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 12 MM WIDTH, 5 KN STATIC LOAD RATING, 8.06 DYNAMIC LOAD RATING, 11000 R/MIN LIMITNG SPEED, RUBBER SEAL ON BOTH SIDES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 90913002
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details