Vishay Intertechnology, Inc. RES 86.6 OHM 3W 1% WW AXIAL RWR89S86R6FPS73

Description
RES 86.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 3W 1% WW AXIAL - RWR89S86R6FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3W 1% WW AXIAL
RWR89S86R6FPS73
RES 86.6 OHM 3W 1% WW AXIAL RWR89S86R6FPS73
RES 86.6ohm 3W 1% WW AXIAL

RES 86.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S86R6FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S86R6FPS73
Wirewound Resistors 3110-RWR89S86R6FPS73
ESS-2B 86.6 1% RWR89S86R6FP S73

ESS-2B 86.6 1% RWR89S86R6FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89S86R6FPS73 3110-RWR89S86R6FPS73
Product Name RES 86.6 OHM 3W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details