Radwell International Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19
Product Name Notes
60 MESH, 114 LPM, 30 GPM, 4.3" DIAM, FEMALE SUCTION STRAINER WITHOUT BYPASS 1-1/2 PORT NPT, 9.8" LONG. FREE 2 YEAR RADWELL WARRANTY
AIR FILTER BREATHER, OD 3.66 INCH, THREAD SIZE: 1 1/8-16 INCH, LENGTH 3.66 INCH, 3 MICRON, SPIN-ON. FREE 2 YEAR RADWELL WARRANTY
AIR FILTER, PRIMARY ROUND, 99.9% EFFICIENCY, ISO 5011, CELLULOSE MEDIA, 324MM OD, 213MM ID, 356MM LENGTH,. FREE 2 YEAR RADWELL WARRANTY
ARGO HYTOS Hydraulics P3.0510-51K
AUTOMOTIVE HYDRAULIC FILTER, 1 INCH BORE, 9-5/8 INCH LENGTH, 2-3/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE FILTER, HYDRAULIC, 5 MICRON, EFFICIENCY BETA 1000, FLUOROCARBON, 3.11IN OUTER DIAMETER, 1.7IN INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CELLULOSE HYDRAULIC FILTER, SPIN-ON, 6.66 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
CLAMP, U-BOLT 3.25 IN (83 MM). FREE 2 YEAR RADWELL WARRANTY
CLAMP, U-BOLT 3.5 IN (89 MM). FREE 2 YEAR RADWELL WARRANTY
CLAMP, U-BOLT, 5 IN OR 127 MM. FREE 2 YEAR RADWELL WARRANTY
CLAMP, V-BAND 5.8 IN (149 MM). FREE 2 YEAR RADWELL WARRANTY
CLAMP, V-BAND, 4.8 IN / 122 MM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 6 X 3.5 INCH (89 MM). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,EXHAUST, 4X6IN, ALUMINZED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR BREATHER FILTER, 1350 L/MIN FLOW RATE, M5 CONNECTION, POLYAMIDE, RUBBERIZED CORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER CUP, WATER ,1 X 1 1/4 INCH IN SIZE, WITH GASKET, CLEAR PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 4-INCH NOMINAL LENGTH, OUTSIDE DIAMETER: 1.78, INSIDE DIAMETER: 0.8, MICRON RATING: 25, PLEATED PAPER MEDIA, COLLAPSE PRESSURE: 435 PSI.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOUSING FILTER, TYPE: PI 2005-60, ORDER NUMBER: 77665144, NBR: SEALING MATERIAL, 120C 63, BAR H20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC FILTER, DIESEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC FILTER, DURAMAX SERIES, HMK04 FILTER ASSEMBLY, SPIN ON. FREE 2 YEAR RADWELL WARRANTY
DONALDSON Hydraulics P164059
DONALDSON Hydraulics P165112
DONALDSON Hydraulics P165879
DONALDSON Hydraulics P167162
DONALDSON Hydraulics P170313
DONALDSON Hydraulics P171504
DONALDSON Hydraulics P171533
DONALDSON Hydraulics P171540
DONALDSON Hydraulics P179582
DONALDSON Hydraulics P550387
DONALDSON Hydraulics P550388
DONALDSON Hydraulics P551550
DONALDSON Hydraulics P551551
DONALDSON Hydraulics P558467
DONALDSON Hydraulics P561183
DONALDSON Hydraulics P564424
DONALDSON Hydraulics P760055
DONALDSON TRANSMISSION FILTER, CARTRIDGE, DURAMAX. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P170615, HYDRAULIC FILTER ELEMENT, 10MICRON, 73X34X144MM. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P171519. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550210, LIQUID FILTER, SPIN-ON,. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550224, LUBE FILTER, LUBE SPIN,. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550269, HYDRAULIC FILTER, 7.05IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550381, LUBE FILTER, CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550397, FUEL FILTER. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550475, FUEL FILTER,. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550626, FUEL FILTER, WATER SEPARATOR, SPIN-ON, 1IN BORE, 4-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY
DONALDSON, P550731, LUBE FILTER, SPIN-ON FULL FLOW,. FREE 2 YEAR RADWELL WARRANTY
EXHAUST ACCESSORY, CLAMP, U-BOLT, CHROME, 3 INCHES. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, 04/20 SIZE, UF PUSH IN CONNECTION . FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, 1-7/8 INCH ID, 3-5/8 INCH OD, 13 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, 20 MICRON, SIZE 80, PLEATED PAPER. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, 254MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, 97 MM OD, 1-3/8-12 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, HYDRAULIC,. FREE 2 YEAR RADWELL WARRANTY
FILTER ELEMENT, P550974, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FILTER FUEL 4.08IN HEIGHT 3.83IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER HYDRAULIC 5IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER OIL 2.42IN HEIGHT 2.56IN WIDTH 4.38IN LONG. FREE 2 YEAR RADWELL WARRANTY
FILTER, 1.34 INCH ID., 2.72 INCH OD., HYDRAULIC CARTRIDGE ELEMENT, SYNTHIC MEDIA TYPE, 5 MICRON EFFICIENCY BETA 1000. FREE 2 YEAR RADWELL WARRANTY
FILTER, 2.73 INCH OD., 1.3 INCH ID., 5 MICRON EFFICIENCY BETA 1000, 2512 PSI COLLAPSE BURST, FLUROCARBON SEAL MATERIAL, SYNETHETIC MEDIA TYPE. FREE 2 YEAR RADWELL WARRANTY
FILTER, 3.86 INCH OD., 1.61 INCH INNDER DIA., 9.02 INCH LENGTH, 7 MICRON EFF BETA 100, SYNTHETIC MEDIA TYPE, NITRILE SEAL MATERIAL . FREE 2 YEAR RADWELL WARRANTY
FILTER, 4.96 INCH OD., 3.31 INCH INNDER DIA., 18.31 INCH LENGTH, 7 MICRON EFF BETA 100, SYNTHETIC MEDIA TYPE, NITRILE SEAL MATERIAL . FREE 2 YEAR RADWELL WARRANTY
FILTER, AIR, PRIMARY, ROUND, 12.5 IN OD, 9IN ID, 19.00 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER, FIBRA-WEB CARTRIDGE, 12.7" OD, 26" L, 0.53" ENDCAP. FREE 2 YEAR RADWELL WARRANTY
FILTER, POLYPROPYLENE CARTRIDGE, 5 MICRON, 40-175 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
FILTER, WATER SEPARATOR CARTRIDGE, 5.83INCH OUTER DIAMETER, 0.98INCH INNER DIAMETER, 8.07INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
FILTER. FREE 2 YEAR RADWELL WARRANTY
FILTRATION GROUP Hydraulics PI 8430 DRG 60
FUEL FILTER WATER SEPARATOR, SPIN-ON, 10 MICRON, 4.38INCH OD, 1-14UN THREAD SIZE, 4.02INCH LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, 3-3/4IN OD, 3/4IN ID, 8-1/4IN LENGTH, SPIN ON. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, CARTRIDGE SOCK. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, SPIN-ON SECONDARY, THREAD SDIZE: 13/16-12 UN, 9 MICRON, MEDIA TYPE: CELLULOSE, GASKET OUTER DIAMETER: 86 MM, GASKET INNER DIAMETER: 77 MM. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, SPIN-ON SECONDARY. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, SPIN-ON, LUBER-FINER, 176 MM LENGTH, 74 MM GASKET. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, THREADED, SPIN-ON, SECONDARY. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, WATER SEPARATOR CARTRIDGE, 3.54IN OD, 2.72IN LENGTH, 10 MICRON. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, WATER SEPARATOR CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, WATER SEPARATOR SPIN-ON. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, WATER SEPARATOR, SPIN-ON FILTER, 3.03 IN OD, 5.83 IN L, 15 MICRON RATING @ 99% EFF, M15X1.5 THREAD,. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER,SPIN-ON,30 MICRON,TYPE WATER SEPARATOR,8.54IN LONG,4.25IN OD,. FREE 2 YEAR RADWELL WARRANTY
FUEL FILTER. FREE 2 YEAR RADWELL WARRANTY
GREASE FILTER R1800. FREE 2 YEAR RADWELL WARRANTY
HEAD ASSEMBLY, HMK04 DURAMAX. FREE 2 YEAR RADWELL WARRANTY
HEAD ASSEMBLY, HMK04, DURAMAX. FREE 2 YEAR RADWELL WARRANTY
HEAD ASSEMBLY, HMK25 DURAMAX, SAE-24 INLET / OUTLET SIZE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER 210BAR FOR INLINE FILTERS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER 22PSI 1IN ID 2IN OD 2.64IN L. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER 6-1/2IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER 7.9IN 6 MICRON W/SPRING O-RING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER CARTRIDGE, 9.02 IN, 17/MICRON. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER CARTRIDGE, BETA 2: 17MICRON, BETA 20: 30MICRON, BETA 1000: 11MICRON, 51.1MM OD, 23.11MM ID, 145.54MM LENGTH, WIRE MESH MEDIA TYPE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER ELEMENT ,3-11/16 INCH OUTER DIAMETER,1-3/4 INCH INNER DIAMETER,9 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER ELEMENT, 207.3 MM LENGTH, 44.07 MM OD, 26.04 MM ID, VITON SEALS, 5 MICRON, 3014 PSI (207.8 BAR) COLLAPSE BURST RATING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER ELEMENT, 25MICRONS, 20BAR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER ELEMENT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER SPIN ON 4.7X4X4.7INCH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 10.66 H 5.04 IN DIAMETER, H2O ABSORBING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 150 COLLAPSE RATING, MAX TEMP 225, EPOXY ADHESIVE, CORROSION RESISTANT END CAP, FLOW-OUT/IN, 1.75 IN OD, 0.98 IN ID, 8.2 IN LENGTH, VITON O-RING SEAL. FREE 2 YEAR...
HYDRAULIC FILTER, 22 MICRON, 9.4 IN, 1-3/8 IN THREAD. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 3 IN OD, 1-5/8 IN ID. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 3-3/6 INCH OUTER DIAMETER, 1-9/10 INCH INNER DIAMETER, 12 MICRON, 3002 PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 4-3/4 INCH OUTER DIAMETER, 11-3/5 INCH LENGTH, 6 MICRON BETA 2. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 4.22INCH OD, 1.78INCH ID, 9INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 4.39IN OD, 2.45IN ID, 8IN L. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 4IN, W/SPRING AND O-RING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 4INCH OD, 9-1/4 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 5 MICROMETER RATING, 10.7 INCH (271 MM) LENGTH, 3-SEAL KIT, SPIN-ON. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 7.83 INCH LENGTH, 1.77 INCH DIAMETER, 12 MICRON FILTER EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 7INCH X 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, 9IN LENGTH, 4-1/8IN ID, 6-7/8IN OD. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, B25, 75PER, ISO4572. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE DT, 1-1/2 INCH ID, 3 INCH OD, 13 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE DT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE ELEMENT, 4.6INCH, 12MICRON. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE STYLE, 1.88 IN OD, 0.88 IN ID, 3.28 LENGTH, 10 MICRON EFFICIENCY, 3047 PSI COLLAPSE BURST, SYNTHETIC MADIA. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE STYLE,. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, 1-3/4 INCH ID, 3-3/8 INCH OD, 13-1/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, 1.88 IN OD, .88 IN ID. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, 16.500 INCH LENGTH, 3.100 OD, 1.690 INCH INNER DIA, FILTER TYPE: PLEATED SYNTHETIC ELEMENTS, FILTRATION SELECTIVITY RARING: 3 MICRON, 80 GPM MAX, OPERATING TEMP RANGE: 275F, STEEL,...
HYDRAULIC FILTER, CARTRIDGE, 2 MICRON (EFFICIENCY BETA 2); 35 MICRCON (EFFICIENCY BETA 20), 9J5461. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, 4.96IN OD, 3.62IN ID. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, 9.02 INCHES (229 MM), 3.86 INCHES (98 MM), 1.61 INCHES (41 MM). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, COLLAPSE BURST: 3002 PSI (207 BAR), 9 MICRON, INNER DIAMETER 1.7 INCHES, OUTER DIAMETER: 3.13 INCHES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE, EFFICIENCY BETA 1000, 11 MICRON SERIES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, FILTER ELEMENT, 14.7 INCHES LENGTH, 3.3 INCHES OD, 1.9 INCHES ID, 2-131 O-RING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, HIGH PERFORMANCE FILTRATION, 4572 EFFICIENCY PER ISO. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, L 17.99 IN, OD 5.98, CATRIDGE, ID 2.60 IN, EFF BETA 1000 24 MICRON, EFF BETA 2 5 MICRON, CUBE 0.44 FEET. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, LENGTH 9 IN, OUTER DIAMETER 3.8 IN, INNER DIAMETER 1.6 IN, PLEATED SYNTHETIC ELEMENT FILTER TYPE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, MICROGLASS, OD TOP 1.78, ID TOP 1.01, OD BOTTOM 1.78, 435 COLLAPSE PRESSURE, -13 TO 250 F, BETA RATIO 200/13, MICRON RATING 10. FREE 2 YEAR RADWELL WARRANTY...
HYDRAULIC FILTER, SPIN ON, THREAD SIZE 1-12UN, 3.66INCH OD, 5.35INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON DURAMAX, WATER REMOVAL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON DURAMAX. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON, 3/4IN NPT, SPIN-ON HYDRAULIC FILTER, 1-1/8-16 UN, 23 MICRON, CELLULOSE FILTER MEDIA. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON, BYPASS VALVE SETTING HR - 3.5 BAR, BYPASS VALVE SETTING LR - 2.1 BAR, EFFICIENCY BETA 1000 - 23 MICRON. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON, CANISTER. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON, HIGH PERFORMANCE, 1000PSI, 6895KPA MINIMUM BURST PRESSURE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, SPIN-ON. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER, STRAINER. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FILTER. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FITTING HEAVY DUTY TRUCK. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC OIL FILTER CARTRIDGE, 25 MICRON, SAP # 15393401. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC PICKER OIL FILTER, P334. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC REPLACEMENT OIL FILTER. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER SPIN-ON FULL FLOW 174X93MM 40MICRON. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER, SPIN-ON, 1-1/8-16 UN, FULL-FLOW. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER, SPIN-ON, 3-2/3 INCH OUTER DIAMETER, 5-23/64 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER, SPIN-ON, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY
LUBE FILTER, SPIN-ON, FULL FLOW, 3.66 INCH OUTSIDE DIAMETER, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY
MAHLE Hydraulics PI-0126-MIC
MAHLE Hydraulics PI-3105-PS-10
OIL FILTER,EXTRA GUARD,SPIN-ON,WEARGA URD. FREE 2 YEAR RADWELL WARRANTY
P550816, HYDRAULIC FILTER, CARTRIDGE, 3.12IN OD, 1.86IN ID, 9IN LENGTH, 17MICRON. FREE 2 YEAR RADWELL WARRANTY
PI2245SMPAR-FITELEME NT. FREE 2 YEAR RADWELL WARRANTY
POWER STEERING FILTER, 1-3/8 IN ID, 5 IN OD, 4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
POWER STEERING FILTER, 3.46INCH OUTSIDE DIAMETER, 1.38INCH INNER DIAMETER, 2.72INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
PTI TECHNOLOGIES Hydraulics PG-080-HH
RADWELL VERIFIED SUBSTITUTE Hydraulics P167185-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics P550388-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics PI2211SMXVST3-SUB
REPLACEMENT FILTER CARTRIDGE, 98% REMOVAL OF 0.07 MICRON PARTICLES, URETHANE END CAP, FOR GAS SERVICE ONLY, AFTERMARKET - PALL INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR DONALDSON P164166 FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR DONALDSON P164594 FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR DONALDSON P166255 FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR DONALDSON P171312 PRESSURE LINE HYDRAULIC CARTRIDGE FILTER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR DONALDSON P764665 FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR MAHLE PI3108PS10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
REPLACEMENT FOR PARKER PR2839 FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF DONALDSON P19-1116, CARTRIDGE FILTER, NANO MEDIA. FREE 2 YEAR RADWELL WARRANTY
REVERSE ULTIPOR FILTER CARTRIDGE, 99.99% COALESCING EFFICIENCY, 200 SCFM , 140 F MAX TEMP, 50 PSI MAX PRESSURE, 2-3/4” O.D. X 9-13/16” . FREE 2 YEAR RADWELL WARRANTY
STACK PIPE, STRAIGHT, 18INCH LENGTH, 4.01INCH INLET DIA, . FREE 2 YEAR RADWELL WARRANTY
SUBSTITUE FOR PARKER PR3429, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR ARGO P2093301, FILTER, HYDRAULIC, SUCTION LINE, MEIDA: PAPER, HEIGHT: 12.91, FLOW: INSIDE-OUT, MICRON RATING: 10, BETA RATIO: 2/10, COLLAPSE RATING: 75, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR BALDWIN P-204-HD10, FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BALDWIN P41510A, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR CLARCOR INC PER4444, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 411. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR DINGBRO PAR0015, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO...
SUBSTITUTE FOR DINGBRO PAR0016, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 5.35, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DITCH WITCH P167162, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 405. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR DONALDSON P164164, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.64, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP - 13 TO...
SUBSTITUTE FOR DONALDSON P164174, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P164225, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P164364, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.64, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP - 13 TO...
SUBSTITUTE FOR DONALDSON P164365, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P164369, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P164405, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 18, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 3, BETA RATIO: 200/3, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR DONALDSON P164565, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P164566, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P164592, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 4.64, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P164596, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P164598, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P164601, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P164602, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P164603, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P165006, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO...
SUBSTITUTE FOR DONALDSON P165015, FILTER, HYDRAULIC, PRESS LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR DONALDSON P165041, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO...
SUBSTITUTE FOR DONALDSON P165136, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW; OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P165189, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 402. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P165875, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 403. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P165876, FILTER, HYDRAULIC, SPIN-ON, MEDIA: MICROGLASS, OVERALL HEIGHT: 11, 00, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 6, BETA RATIO: 200/6, COLLAPSE RATING:100, THREAD SIZE: "1-1/2""-16 UNF", OPERATING...
SUBSTITUTE FOR DONALDSON P165878, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 10.86, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 10, BETA RATIO: 200/10, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO...
SUBSTITUTE FOR DONALDSON P166254, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P166264, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 404. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P167180, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P167183, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P167185, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P167226, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 406. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P167411, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P167576, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 16.84, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P167827, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 10.86, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 10, BETA RATIO: 200/10, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO...
SUBSTITUTE FOR DONALDSON P167830, FILTER, HYDRAULIC,1 1/2-16 THREAD SPIN-ON ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P167838, FILTER, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 8.19 HEIGHT, OUTSIDE-IN FLOW, VITON SEAL, 3 MICRON RATING, 200/3 BETA RATIO, COLLAPSE RATING 305, -13 TO 250 OPERATING TEMP.
SUBSTITUTE FOR DONALDSON P167886, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P169341, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P169429, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P169430, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P169449, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR DONALDSON P170066, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 5.35 IN, OUTSIDE-IN FLOW, VITON SEAL, 20 MICRON, BETA RATIO: 200/20, COLLAPSE RATING: 305, -13 TO 250 OP TEMP. FREE...
SUBSTITUTE FOR DONALDSON P170068, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 5.35, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P1700680160140, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 5.35, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P170084, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.61, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P170593, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 6.81, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P170601, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON : 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P170604, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P170606, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.53, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P170608, FILTER, HYDRAULIC, PRESSURE L INE, HEIGHT: 6.81, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR DONALDSON P170619, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP:...
SUBSTITUTE FOR DONALDSON P171045, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P171689, FILTER, HYDRAULIC, SUCTION LINE, 304 SS WIRE MEDIA, 7.80 HEIGHT, INSIDE-OUT FLOW DIRECTION, 125 MICRON RATING, 75 COLLAPSE RATING, -13 TO 250 OPERATING TEMP. FREE 2...
SUBSTITUTE FOR DONALDSON P171696, FILTER, HYDRAULIC, SUCTION LINE, MEDIA: 304 SS WIRE, HEIGHT: 7.80, FLOW: INSIDE-OUT, MICRON RATING: 250, COLLAPSE RATING: 75, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P171738, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 9.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P171810, FILTER, HYDRAULIC, RETURN LINE, MEDIA: PAPER, FLOW DIRECTION: INSIDE-OUT, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 2/10, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P171828, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 18.31, INSIDE-OUT FLOW, VITON SEAL, 200/13 BETA RATIO, COLLAPSE RATING: 145, -13 TO 250 OP TEMP. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR DONALDSON P173175, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL : VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, BYPASS RATING: 3, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P173190, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 20, BETA RATIO: 200/23, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P173191, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P173194, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 4.53, OUTSIDE-IN FLOW, VITON SEAL, 20 MICRON, 200/20 BETA, 435 COLLAPSE RATING, -13 TO 250 OP TEMP. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR DONALDSON P173488, FILTER, HYDRAULIC, SUCTION LINE, MEIDA: PAPER, HEIGHT: 12.91, FLOW: INSIDE-OUT, MICRON RATING: 10, BETA RATIO: 2/10, COLLAPSE RATING: 75, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P174248, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 28.08, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 145, OP TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P174249, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 10, BETA: 200/13, COLLAPSE: 145, OP TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P174250, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 28.08, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P174296, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR DONALDSON P174525, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.94, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P174532, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P174537, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P174622, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE IN, SEAL: VITON, MICRON: 3, BETA: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P174915, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 9.17, FLOW: INSIDE-OUT, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 75, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P550140, FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P550213, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR DONALDSON P550252, FILTER, HYDRAULIC FILTER, SPIN-ON, CELLULOSE, BUNA, 25 MICRON, 2./25 BETA RATIO, 1-1/2-16 UNF THREAD SIZE, OP TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P550387, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 6.72, FLOW DIRECTION: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P550388, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 408. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P553634, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 409. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P562006, FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P562120, FILTER, HYDRAULIC, RETURN LINE, MEDIA: PAPER, HEIGHT: 15.20, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 2/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P564564, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.27, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P564632, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE MEDIA, HEIGHT: 15.63, OUTSIDE IN FLOW, VITON SEAL, 40 MICRON, 435 COLLAPSE RATING, OPERATING TEMP -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P565310, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P565928, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 9.84, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P566195, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566196, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO...
SUBSTITUTE FOR DONALDSON P566197, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO...
SUBSTITUTE FOR DONALDSON P566198, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW; OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566200, FILTER, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 8.19 HEIGHT, OUTSIDE-IN FLOW, VITON SEAL, 3 MICRON RATING, 200/3 BETA RATIO, COLLAPSE RATING 305, -13 TO 250 OPERATING TEMP.
SUBSTITUTE FOR DONALDSON P566202, FILTER, HYDRAULIC, PRESS LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR DONALDSON P566207, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.64, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP - 13 TO...
SUBSTITUTE FOR DONALDSON P566211, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P566212, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P566213, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P566215, FILTER, HYDRAUILIC PRESSURE LINE, 12.96" HEIGHT, OUTSIDE-IN FLOW DIRECTION, VITON SEAL, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING 305, OP TEMPERATURE -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566216, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P566217, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT:12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 -...
SUBSTITUTE FOR DONALDSON P566221, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566241, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 16.84, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566247, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566270, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE IN, SEAL: VITON, MICRON: 3, BETA: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P566335, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 4.47, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566338, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566366, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566368, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OP TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566399, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR DONALDSON P566412, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE IN, SEAL: VITON, MICRON: 3, BETA: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR DONALDSON P566448, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P566481, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566488, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566496, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566500, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.94, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P566631, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.27, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P566633, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.27, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P566652, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON : 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P566653, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 20, BETA RATIO: 200/23, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566658, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P566660, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -...
SUBSTITUTE FOR DONALDSON P566668, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.53, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566669, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 4.53, OUTSIDE-IN FLOW, VITON SEAL, 20 MICRON, 200/20 BETA, 435 COLLAPSE RATING, -13 TO 250 OP TEMP. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR DONALDSON P566672, FILTER, HYDRAULIC, PRESSURE L INE, HEIGHT: 6.81, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR DONALDSON P566697, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 6.81, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P566922, FILTER, HYDRAULIC,1 1/2-16 THREAD SPIN-ON ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P566986, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL : VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, BYPASS RATING: 3, OPERATING TEMP:...
SUBSTITUTE FOR DONALDSON P566987, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP:...
SUBSTITUTE FOR DONALDSON P567035, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 9.17, FLOW: INSIDE-OUT, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 75, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P567038, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 18.90, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: BUNA, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 75, OPERATING TEMP...
SUBSTITUTE FOR DONALDSON P567043, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 5.35, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR DONALDSON P567044, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 5.35 IN, OUTSIDE-IN FLOW, VITON SEAL, 20 MICRON, BETA RATIO: 200/20, COLLAPSE RATING: 305, -13 TO 250 OP TEMP. FREE...
SUBSTITUTE FOR DONALDSON P567047, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.61, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P567083, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DONALDSON P567087, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR DONALDSON P567089, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR DONALDSON P567091, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR DONALDSON P567092, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P567099, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR DONALDSON P568816, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR DONALDSON P569229, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.18, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR DONALDSON P570756, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P573092, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.75, FLOW: INSIDE-OUT, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR DONALDSON P573093, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.75, FLOW: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 150, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR DONALDSON P573097, FILTER, HYDRAULIC, PRESSURE LINE, OVERALL HEIGHT: 14.05, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: - 13...
SUBSTITUTE FOR DONALDSON P573107, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.70, FLOW: INSIDE-OUT, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: -45 TO 225.
SUBSTITUTE FOR DONALDSON P573117, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 20.10, FLOW DIRECTION: INSIDE-OUT, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 150, OPERATING TEMP: -...
SUBSTITUTE FOR FILTRATION GROUP P7400SP42025, FILTER, HYDRAULIC,1 1/2-16 THREAD SPIN-ON ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR FILTRATION GROUP P9020D08N2006, FILTER, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 8.19 HEIGHT, OUTSIDE-IN FLOW, VITON SEAL, 3 MICRON RATING, 200/3 BETA RATIO, COLLAPSE RATING 305, -13 TO 250 OPERATING...
SUBSTITUTE FOR FILTRATION GROUP P9600D08N2006, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP:...
SUBSTITUTE FOR FILTRATION GROUP P9600D13N2006, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP...
SUBSTITUTE FOR FILTRATION GROUP P9606D13H2010, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT:12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR FLUITEK PL2302510G, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 9.84, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR FOR DONALDSON P164168, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT:12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR HASTINGS FILTERS P430, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 407. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR HASTINGS FILTERS P738, FILTER, HYDRAULIC, SPIN-ON, CELLULOSE MEDIA, BUNA SEAL, 10 MICRON, 2/10 BEATA RATION, 100 CR, 1-12"-16 UNF" THREAD, -13 TO 410. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR HASTINGS P770, FILTER, HYDRAULIC FILTER, SPIN-ON, CELLULOSE, BUNA, 25 MICRON, 2./25 BETA RATIO, 1-1/2-16 UNF THREAD SIZE, OP TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HILLIARD/HILCO PL71810C, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR HILLIARD/HILCO PL718355N, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR MAHLE PI15006DN, FILTER, HYDRAULIC, PAPER MEDIA, VITON SEAL, 20 MICRON, 2/20 BETA RATIO, 305 COLLAPSE RATING, -13 TO 20 OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI2111PS3, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13...
SUBSTITUTE FOR MAHLE PI2111SM3, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR MAHLE PI2111SMX3, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR MAHLE PI23004DN, FILTER, HYDRAULIC, MICROGLASS, OUTSIDE-IN FLOW, VITON, 10 MICRON, 200/13, 305 COLLAPSE RATING, -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI23006RN, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 6.26, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR MAHLE PI23006RNPS10, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 6.26, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR MAHLE PI23010DN, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR MAHLE PI23010DNPS10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR MAHLE PI23016DN, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.18, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI23016DNPS10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.18, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI23016DNSMX10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.18, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI23025RN, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 9.84, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR MAHLE PI23025RNPS10, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 9.84, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR MAHLE PI23040DN, FILTER, HYDRAULIC PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 15.63, OUTSIDE-IN FLOW, VITON SEAL, 10 MICRON, 200/13 BETA RATIO, 305 COLLAPSE RATING, -13 TO 250 OP TEMP. FREE...
SUBSTITUTE FOR MAHLE PI23040DNPS10, FILTER, HYDRAULIC PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 15.63, OUTSIDE-IN FLOW, VITON SEAL, 10 MICRON, 200/13 BETA RATIO, 305 COLLAPSE RATING, -13 TO 250 OP TEMP. FREE...
SUBSTITUTE FOR MAHLE PI3105PS10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI3105SM10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI3105SMX10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI3108SM10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR MAHLE PI3108SMX10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR MAHLE PI3111PS10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI3111SM10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI3111SMX10, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI3130PS10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 10.04, FLOW: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR MAHLE PI3130SM10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR MAHLE PI3130SMX10, HYDRAULIC FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI35100DN, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: 304 SS WIRE, OVERALL HEIGHT: 24.72, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 25, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR MAHLE PI35100DNDRG25, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: 304 SS WIRE, OVERALL HEIGHT: 24.72, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 25, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR MAHLE PI38025DF, FILTER, HYDRAULIC, PRESSURE LINE, 304SS WIRE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 100, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR MAHLE PI38025DFDRG100, FILTER, HYDRAULIC, PRESSURE LINE, 304SS WIRE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 100, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR MAHLE PI38025DN, FILTER, HYDRAULIC, PRESSURE LINE, 304SS WIRE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 100, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR MAHLE PI38025DNDRG100, FILTER, HYDRAULIC, PRESSURE LINE, 304SS WIRE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 100, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR...
SUBSTITUTE FOR MAHLE PI4111PS25, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI4111SM25, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI4111SMX25, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI4205PSVST25, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI4205SMVST25, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI4205SMXVST25, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MAHLE PI5205PSVST6, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI5205SMVST6, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI5205SMXVST6, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI73025DN, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI73025DNPSVST10, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 9.76, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI75004DN, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 3.86, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI75004DNPSVST25, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 3.86, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI8430DRG60, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE, HEIGHT: 10.04, FLOW: OUTSIDE-IN, MICRON RATING: 60, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR MAHLE PI8445DRG60, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: 304 SS WIRE, OVERALL HEIGHT: 14.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 60, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR MAHLE PI8530DRG100, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: 304 SS WIRE, HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING:100, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2...
SUBSTITUTE FOR MAHLE PI9408DRGVST60, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE, HEIGHT: 6.77, FLOW: OUTSIDE-IN, MICRON: 60, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR NATIONAL FILTERS PEP20020-16-40SS-V, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE MEDIA, HEIGHT: 15.63, OUTSIDE IN FLOW, VITON SEAL, 40 MICRON, 435 COLLAPSE RATING, OPERATING TEMP -13 TO 250.
SUBSTITUTE FOR NATIONAL FILTERS PHY75-7-10G-V, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS MEDIA, 6.69 HEIGHT, OUTSIDE-IN FLOW DIRECITON, VITON SEAL, 10 MICRON, 200/13 BETA RATIO, 435 COLLAPSE RATING, -13 TO 250 OP...
SUBSTITUTE FOR PARKER PFHC51125, FILTER, HYDRAULIC, SPIN-ON, MICROGLASS, HEIGHT: 10.86, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON: 10, BETA RATIO: 200/10, COLLAPSE RATING: 100, THREAD SIZE: 1-1/2-16 UNF, OPERATING TEMP: -45 TO...
SUBSTITUTE FOR PARKER PR2745, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -13 TO...
SUBSTITUTE FOR PARKER PR2750, FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR2752, FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR2753, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR PARKER PR2761, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR PARKER PR2762, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR PARKER PR2763, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP -...
SUBSTITUTE FOR PARKER PR2764, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PARKER PR2782, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR PARKER PR2798, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 16.84, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR PARKER PR2831, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR2835, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR2835Q, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR2846, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PARKER PR2847, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PARKER PR2848, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PARKER PR2863, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PARKER PR3058, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON : 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR PARKER PR3059, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.31, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 20, BETA RATIO: 200/23, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PARKER PR3085, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP:...
SUBSTITUTE FOR PARKER PR3087, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -...
SUBSTITUTE FOR PARKER PR3094, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP:...
SUBSTITUTE FOR PARKER PR3115, FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PARKER PR3116, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.53, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 10, BETA: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PARKER PR3117, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 4.53, OUTSIDE-IN FLOW, VITON SEAL, 20 MICRON, 200/20 BETA, 435 COLLAPSE RATING, -13 TO 250 OP TEMP. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PARKER PR3145, FILTER, HYDRAULIC, PRESSURE L INE, HEIGHT: 6.81, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO...
SUBSTITUTE FOR PARKER PR3153, FILTER, HYDRAULIC, MEDIA: MICROGLASS, HEIGHT: 6.81, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PARKER PR3183, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.38, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 3045, OPERATING TEMP: -...
SUBSTITUTE FOR PARKER PR3325, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL : VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, BYPASS RATING: 3, OPERATING TEMP:...
SUBSTITUTE FOR PARKER PR3326, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP:...
SUBSTITUTE FOR PARKER PR3428, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO...
SUBSTITUTE FOR PARKER PR3430, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 16.92 HEIGHT, OUTSIDE-IN FLOW, VITON SEAL, 3 MICRON, 200/3 BETA RATIO, 305 COLLAPSE RATING, -13 TO 250 OPERATING TEMP. FREE 2...
SUBSTITUTE FOR PARKER PR4523Q, FILTER, HYDRAULIC, MICROGLASS, OUTSIDE-IN FLOW, VITON, 10 MICRON, 200/13, 305 COLLAPSE RATING, -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PECO PHB10M411D, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR PECO PP71815, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR PTI/TEXTRON P83150HFB, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 16.84, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P83150HFV, FILTER, HYDRAULIC, RETURN LINE, MICROGLASS, HEIGHT: 16.84, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P83250KFB, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P83250KFV, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 38.69, FLOW: OUTSIDE-IN, SEAL :VITON, MICRON: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P89100HFB, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P89100HFV, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.91, FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR PTI/TEXTRON P89150GFB, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.94, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR PTI/TEXTRON P89150GFV, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 16.94, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250.
SUBSTITUTE FOR PTI/TEXTRON P98030HGB, FILTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PTI/TEXTRON P98030KGB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR PTI/TEXTRON P98030KGV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.21, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR PTI/TEXTRON PG015HU, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PTI/TEXTRON PG015JU, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PTI/TEXTRON PG015KH, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PTI/TEXTRON PG025KH, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR PTI/TEXTRON PG030GH, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PTI/TEXTRON PG030JH, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PTI/TEXTRON PG030KH, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PTI/TEXTRON PG080KH, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PUROLATOR/FACET P305EAM122N1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.09, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -...
SUBSTITUTE FOR PUROLATOR/FACET P718EAL101N1, FILTER, HYDRAULIC, RETURN LINE, PAPER MEDIA, HEIGHT: 17.99, OUTSIDE-IN FLOW DIRECTION, BUNA SEAL, 10 MICRON, 2/10 BETA RATIO, 100 COLLAPSE RATING, -13 TO 250 OP TEMP.
SUBSTITUTE FOR PUROLATOR/FACET PER282H, FILTER, HYDRAULIC FILTER, SPIN-ON, CELLULOSE, BUNA, 25 MICRON, 2./25 BETA RATIO, 1-1/2-16 UNF THREAD SIZE, OP TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PUROLATOR/FACET PER828H, FILTER, HYDRAULIC FILTER, SPIN-ON, CELLULOSE, BUNA, 25 MICRON, 2./25 BETA RATIO, 1-1/2-16 UNF THREAD SIZE, OP TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PUROLATOR/FACET PG15EAH064A1, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PUROLATOR/FACET PG15EAH204A1, FILTER, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PUROLATOR/FACET PG15EAM122A1, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 3.69, FLOW: OUTSIDE-IN, MICRON: 10, BETA: 200/13, COLLAPSE: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PUROLATOR/FACET PG25EAM122A1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 6.75, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250.
SUBSTITUTE FOR PUROLATOR/FACET PG30EAM032A1, FILTER, HYDRAULIC FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PUROLATOR/FACET PG30EAM122A1, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, OUTSIDE-IN FLOW DIRECTION, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR PUROLATOR/FACET PG30EAM202A1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.69, FLOW: OUTSIDE-IN, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2...
SUBSTITUTE FOR PUROLATOR/FACET PG80EAM122A1, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 10.04, FLOW DIRECTION: OUTSIDE-IN, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO...
SUBSTITUTE FOR PUROLATOR/FACET PG80EAM753A1, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE, HEIGHT: 10.04, FLOW: OUTSIDE-IN, MICRON RATING: 60, COLLAPSE RATING: 435, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR TAISEI KOGYO PFSH38C, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4.64, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO:200/13, COLLAPSE RATING: 305, OPERATING TEMP - 13...
SUBSTITUTE FOR TAISEI KOGYO PFSH43MH, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE...
SUBSTITUTE FOR TAISEI KOGYO PFSH46M, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP:...
SUBSTITUTE FOR TAISEI KOGYO PFSH48C, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.31, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:...
SUBSTITUTE FOR TAISEI KOGYO PFSH53MH, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OP TEMP: -13 TO 250.
SUBSTITUTE FOR TAISEI KOGYO PFSH56M, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP...
SUBSTITUTE FOR TAISEI KOGYO PFSH58C, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT:12.96, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: -13...
SUBSTITUTE FOR TAISEI KOGYO PFSH63M, FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, 16.92 HEIGHT, OUTSIDE-IN FLOW, VITON SEAL, 3 MICRON, 200/3 BETA RATIO, 305 COLLAPSE RATING, -13 TO 250 OPERATING TEMP. FREE...
SUBSTITUTE FOR TAISEI KOGYO PFSH66M, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE...
SUMP STRAINER, 50 GAL/MIN, 200 MESH, 1-1/2 IN NPT, FEMALE NUT, NYLON MATERIAL, WITH BYPASS. FREE 2 YEAR RADWELL WARRANTY
TRANSMISSION FILTER KIT-PK/2. FREE 2 YEAR RADWELL WARRANTY
UPC NO: 742330045084, FUEL FILTER, SPIN-ON, 4.23INCH OD, 1-14 UN THREAD SIZE, 10.31INCH LENGTH, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>