Radwell International Hydraulic Filter & Assembly & Components & Kit PR3085-SUB

Description
SUBSTITUTE FOR PARKER PR3085, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PARKER PR3085, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83728889 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83728889
Hydraulic Filter & Assembly & Components & Kit 83728889
SUBSTITUTE FOR PARKER PR3085, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PARKER PR3085, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83728889
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details