Radwell International Hydraulic Filter & Assembly & Components & Kit PR3326-SUB

Description
SUBSTITUTE FOR PARKER PR3326, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PARKER PR3326, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83726464 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83726464
Hydraulic Filter & Assembly & Components & Kit 83726464
SUBSTITUTE FOR PARKER PR3326, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PARKER PR3326, FILTER, HYDRAULIC, RETURN LINE, MEDIA: MICROGLASS, HEIGHT: 13.11, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, BYPASS RATING: 3, OP TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83726464
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Pure water pre-filtration, Desalination
Filtration Product Water
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details