Radwell International Hydraulic Filter & Assembly & Components & Kit P165876-SUB

Description
SUBSTITUTE FOR DONALDSON P165876, FILTER, HYDRAULIC, SPIN-ON, MEDIA: MICROGLASS, OVERALL HEIGHT: 11, 00, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 6, BETA RATIO: 200/6, COLLAPSE RATING:100, THREAD SIZE: "1-1/2""-16 UNF", OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR DONALDSON P165876, FILTER, HYDRAULIC, SPIN-ON, MEDIA: MICROGLASS, OVERALL HEIGHT: 11, 00, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 6, BETA RATIO: 200/6, COLLAPSE RATING:100, THREAD SIZE: "1-1/2""-16 UNF", OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 113661874 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
113661874
Hydraulic Filter & Assembly & Components & Kit 113661874
SUBSTITUTE FOR DONALDSON P165876, FILTER, HYDRAULIC, SPIN-ON, MEDIA: MICROGLASS, OVERALL HEIGHT: 11, 00, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 6, BETA RATIO: 200/6, COLLAPSE RATING:100, THREAD SIZE: "1-1/2""-16 UNF", OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR DONALDSON P165876, FILTER, HYDRAULIC, SPIN-ON, MEDIA: MICROGLASS, OVERALL HEIGHT: 11, 00, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 6, BETA RATIO: 200/6, COLLAPSE RATING:100, THREAD SIZE: "1-1/2""-16 UNF", OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 113661874
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296449 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-162-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details