IC REG CHARG PUMP INV 50MA 8USMD
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA 8-UFBGA
IC REG CHARG PUMP INV 50MA 8USMD
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2781TP/NOPB | LM2781TP/NOPB | LM2781TP/NOPB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| fsw | 210 kHz | 210 kHz | 210 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-UFBGA |