Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 0.8V 2A 14HTSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2852XMXAX-0.8 | LM2852XMXAX-0.8 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.8000 to ? volts |