LM2842-Q1 SIMPLE SWITCHER 4.5V to 42V, 0.6A Step-Down Regulator in Thin SOT-23
IC REG BUCK ADJ 600MA SOT23
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Switching Regulator IC Output
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2842XQMK-M3 | LM2842XQMK-M3 | LM2842XQMK-M3 | LM2842XQMK-M3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Life Cycle Stage | Active | Active | Active | Active |
| Output Voltage | 0.7650 volts | 0.7650 to 34 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps |