Texas Instruments Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 21
Product Name Notes
1.5A High Efficiency Switching Regulator 16-TSSOP -40 to 125
1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
3A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125
Dual Synchronous Buck Regulator Controller 28-WQFN -5 to 125
Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN -40 to 125
Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN -40 to 85
Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-SOIC -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 16-WSON -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 16-WSON -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 16-WSON -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-PDIP -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-SOIC -40 to 125
Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Switched Capacitor Voltage Converter 8-SOIC -40 to 85
Switched Capacitor Voltage Converter 8-VSSOP -40 to 85
Switched Capacitor Voltage Doubling Inverter 8-VSSOP -40 to 85
Synchronous Step-Down DC/DC Converter 24-SOIC -40 to 125

<< Prev Next >>