Texas Instruments Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 21
Product Name Notes
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
1.5A Switching Regulator with High Efficiency Sleep Mode 16-HTSSOP -40 to 125
3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125
4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller 28-TSSOP -40 to 125
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125
5A Flyback Regulator 5-TO-220 -40 to 125
600kHz/1.3MHz Step-up PWM DC/DC Converter 8-VSSOP -40 to 125
Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 16-WQFN -40 to 125
Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 20-HTSSOP -40 to 125
Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 20-HTSSOP
Dual 2A, 500kHz Wide Input Range Buck Regulator 16-HTSSOP -40 to 125
Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON
Dual Adjustable Step-Down Switching Power Supply Controller 28-TSSOP 0 to 125
Dual Synchronous Buck Regulator Controller 28-WQFN -5 to 125
General Purpose, Gated Oscillator Based, DC/DC Boost Converter 14-WSON -40 to 85
General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85
Low Input Voltage, Step-Up DC-DC 8-VSSOP -40 to 85
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-TO-220 -40 to 125
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-PDIP
SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-SOIC -40 to 125
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-SOIC
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-SOIC -40 to 125
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-TO-220
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125

<< Prev Next >>