Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTCX LM2744MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 807753-LM2744MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM2744 Voltage - Supply (Vcc/Vdd): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807753-LM2744MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM2744 Voltage - Supply (Vcc/Vdd): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTCX - 807753-LM2744MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTCX
807753-LM2744MTCX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTCX 807753-LM2744MTCX
Manufacturer: Texas Instruments Win Source Part Number: 807753-LM2744MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM2744 Voltage - Supply (Vcc/Vdd): 3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 807753-LM2744MTCX
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LM2744
Voltage - Supply (Vcc/Vdd): 3V ~ 6V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LM2744MTCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM2744MTCX
PMIC - Voltage Regulators - DC DC Switching Controllers LM2744MTCX
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - LM2744MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2744MTCX
DC DC Switching Controllers LM2744MTCX
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 807753-LM2744MTCX LM2744MTCX LM2744MTCX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2744MTCX PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete (End Of Life) Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data