Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA 8-UFBGA
IC REG CHARG PUMP INV 50MA 8USMD
IC REG CHARG PUMP INV 50MA 8USMD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2780TPX | LM2780TPX | LM2780TPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-UFBGA | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps |