Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 300MA SOT23
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2841YMKX-ADJL-P | LM2841YMKX-ADJL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.7650 to 34 volts | 0.7650 volts |