Texas Instruments 1.15A 1500kHz Voltage Regulator IC LM2842YMK-ADJL

Description
1.15A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6 Product overview: LM2842YMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2842YMK-ADJL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.15A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6 Product overview: LM2842YMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2842YMK-ADJL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.15A 1500kHz Voltage Regulator IC
739-LM2842YMK-ADJL
1.15A 1500kHz Voltage Regulator IC 739-LM2842YMK-ADJL
1.15A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6 Product overview: LM2842YMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2842YMK-ADJL can be used for catalog matching and distributor lookup.

1.15A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6 Product overview: LM2842YMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.15A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2842YMK-ADJL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2842YMK-ADJL - 091263-LM2842YMK-ADJL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2842YMK-ADJL
091263-LM2842YMK-ADJL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2842YMK-ADJL 091263-LM2842YMK-ADJL
Manufacturer: Texas Instruments Win Source Part Number: 091263-LM2842YMK-ADJ L Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.765V Maximum Output Voltage: 34V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 091263-LM2842YMK-ADJL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2842YMK-ADJL 091263-LM2842YMK-ADJL
Product Name 1.15A 1500kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2842YMK-ADJL
Package Type Other; TSOT SOT23; Other; TSOT-23-6
IOUT 0.6000 amps 0.6000 amps
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

LM20133 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20133MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Power Management IC - 748-ICE2QR1765 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
2 suppliers