Switched Capacitor Regulator, 0.12A, 500kHz Switching Freq-Max, PDSO8
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198011-LM2788MM-2.0
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG BUCK 2V 120MA 8VSSOP
Buck Switching Regulator IC Positive Fixed 2V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2788MM-2.0 | 1198011-LM2788MM-2.0 | LM2788MM-2.0 | LM2788MM-2.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2788MM-2.0 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP8 | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active | |
| Output Voltage | 2 volts | 2 to ? volts | ||
| IOUT | 0.1200 amps | 0.1200 amps |