Manufacturer: Texas Instruments
Win Source Part Number: 089306-LM2841YMK-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3470AEDDB#TRPBF; LA5759-MDB-E; LA5759; LM2841YMK-ADJL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
0.525A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6 Product overview: LM2841YMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.525A, 1500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.525A, 1500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2841YMK-ADJL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 089306-LM2841YMK-ADJL | 739-LM2841YMK-ADJL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2841YMK-ADJL | 0.525A 1500kHz Voltage Regulator IC |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; TSOT-23-6 | Other; TSOT |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |