Manufacturer: Texas Instruments
Win Source Part Number: 071127-LM2746MXAX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 071127-LM2746MXAX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2746MXAX |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 14-HTSSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |