Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197994-LM2765M6
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197994-LM2765M6 | LM2765M6 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2765M6 | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-6 | |
| Life Cycle Stage | Active | |
| Output Voltage | 2 to ? volts |