IC 0.525 A SWITCHING REGULATOR, 750 kHz SWITCHING FREQ-MAX, PDSO6, TSOT-6, Switching Regulator or Controller Product overview: LM2841XMK-ADJL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.525 A, 750 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.525 A, 750 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2841XMK-ADJL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090435-LM2841XMK-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Family Name: LM2841
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2841XQMKX; LM2841XQMK; LM2841XQMKX/NOPB; LM2841XQMK/NOPB;
Introduction Date: March 24, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2841XMK-ADJL | 090435-LM2841XMK-ADJL |
| Product Name | 0.525 A 750 kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2841XMK-ADJL |
| Package Type | Other; TSOT | SOT23; Other; TSOT-23-6 |
| IOUT | 0.3000 amps | 0.3000 amps |
| Configuration / Function | Buck; Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Life Cycle Stage | Maturity; Active |