IC REG BUCK ADJ 600MA SOT23
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2842YQMK-M3 | LM2842YQMK-M3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.7650 volts | 0.7650 to 34 volts |
| IOUT | 0.6000 amps | 0.6000 amps |