Pulse Electronics Corporation Inductors P0149NL

Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet
Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0149NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0149NL
Inductors P0149NL
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1858-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1858-5-ND
Fixed Inductors 553-1858-5-ND
100µH Unshielded Toroidal Inductor 1.23A 283mOhm Max Nonstandard

100µH Unshielded Toroidal Inductor 1.23A 283mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0149NL 553-1858-5-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details