Pulse Electronics Corporation Inductors P0751.682NL

Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet
Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0751.682NL
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

Supplier's Site Datasheet
Fixed Inductors - 553-2838-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2838-ND
Fixed Inductors 553-2838-ND
6.8µH Unshielded Wirewound Inductor 4.4A 44mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 4.4A 44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0751.682NL 553-2838-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers