Pulse Electronics Corporation SMD 10UH 3.8A 50 MOHM Inductor and Choke P0751.103NLT

Description
FIXED IND 10UH 3.8A 50 MOHM SMD Product overview: P0751.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.103NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.8A 50 MOHM SMD Product overview: P0751.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.103NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.8A 50 MOHM Inductor and Choke - 71-P0751.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.8A 50 MOHM Inductor and Choke
71-P0751.103NLT
SMD 10UH 3.8A 50 MOHM Inductor and Choke 71-P0751.103NLT
FIXED IND 10UH 3.8A 50 MOHM SMD Product overview: P0751.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.8A 50 MOHM SMD Product overview: P0751.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1061-2-ND
Fixed Inductors 553-1061-2-ND
10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1061-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1061-1-ND
Fixed Inductors 553-1061-1-ND
10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1061-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1061-6-ND
Fixed Inductors 553-1061-6-ND
10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 3.8A 50mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics - 51AK3251 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics
51AK3251
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics 51AK3251
POWER INDUCTOR, SMD, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Width:9.4mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Width:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics - 51AK3252 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics
51AK3252
Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics 51AK3252
POWER INDUCTOR, SMD, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Width:9.4mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 10UH, 3.8A; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Width:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0751.103NLT 553-1061-2-ND 51AK3251
Product Name SMD 10UH 3.8A 50 MOHM Inductor and Choke Fixed Inductors Power Inductor, Smd, 10Uh, 3.8A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details