Pulse Electronics Corporation Inductors P0596NL

Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet
Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0596NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0596NL
Inductors P0596NL
P059X SMT Toroid Inductor SLIC Series, Up to 38A

P059X SMT Toroid Inductor SLIC Series, Up to 38A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1867-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1867-5-ND
Arrays, Signal Transformers 553-1867-5-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - P0596NL
848616-P0596NL
Arrays, Signal Transformers - P0596NL 848616-P0596NL
Manufacturer: Pulse Win Source Part Number: 848616-P0596NL Series: HCCI-80 Features: 2 Coil Inductor Array 32 µH Inductance - Connected in Series 8 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 24 A Package: Tube Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1867-5, P0596NL-ND

Manufacturer: Pulse
Win Source Part Number: 848616-P0596NL
Series: HCCI-80
Features: 2 Coil Inductor Array 32 µH Inductance - Connected in Series 8 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 24 A
Package: Tube
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1867-5, P0596NL-ND

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0596NL 553-1867-5-ND 848616-P0596NL
Product Name Inductors Arrays, Signal Transformers Arrays, Signal Transformers - P0596NL
Inductance Range 8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details