P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
FIXED IND 100UH 1.2A 380MOHM SMD Product overview: P0752.104NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.104NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Power
Win Source Part Number: 807494-P0752.104NL
Packaging: Tray
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±20%
Current - Saturation: 1.2A
DC Resistance (DCR): 380mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 105
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz
100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0752.104NL | 71-P0752.104NL | 807494-P0752.104NL | 553-2841-ND |
| Product Name | Inductors | SMD 100UH 1.2A 380MOHM Inductor and Choke | Fixed Inductors - P0752.104NL | Fixed Inductors |
| Inductance Range | 100 microH | 100 microH | 100 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology |