Pulse Electronics Corporation Fixed Inductors P1167.334NLT

Description
330µH Shielded Wirewound Inductor 350mA 1.47Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 350mA 1.47Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1167.334NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.334NLTTR-ND
Fixed Inductors 553-P1167.334NLTTR-ND
330µH Shielded Wirewound Inductor 350mA 1.47Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 350mA 1.47Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1167.334NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.334NLTDKR-ND
Fixed Inductors 553-P1167.334NLTDKR-ND
FIXED IND 330UH 350MA 1.47 OHM

FIXED IND 330UH 350MA 1.47 OHM

Buy Now Datasheet
Fixed Inductors - 553-P1167.334NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.334NLTCT-ND
Fixed Inductors 553-P1167.334NLTCT-ND
FIXED IND 330UH 350MA 1.47 OHM

FIXED IND 330UH 350MA 1.47 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-P1167.334NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers