Pulse Electronics Corporation Inductors P0180NL

Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet
Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0180NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0180NL
Inductors P0180NL
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1862-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1862-5-ND
Arrays, Signal Transformers 553-1862-5-ND
Unshielded 2 Coil Inductor Array 131µH Inductance - Connected in Series 32.8µH Inductance - Connected in Parallel 106mOhm Max DC Resistance (DCR) - Parallel 2.2A Nonstandard

Unshielded 2 Coil Inductor Array 131µH Inductance - Connected in Series 32.8µH Inductance - Connected in Parallel 106mOhm Max DC Resistance (DCR) - Parallel 2.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0180NL 553-1862-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 32.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details