Pulse Electronics Corporation Inductors P0150NL

Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet
Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0150NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0150NL
Inductors P0150NL
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

Supplier's Site Datasheet
Fixed Inductors - P0150NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0150NL-ND
Fixed Inductors P0150NL-ND
152µH Unshielded Toroidal Inductor 990mA 445mOhm Max Nonstandard

152µH Unshielded Toroidal Inductor 990mA 445mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0150NL P0150NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 152 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers