Pulse Electronics Corporation Inductors P0179NL

Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet
Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0179NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0179NL
Inductors P0179NL
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1861-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1861-5-ND
Arrays, Signal Transformers 553-1861-5-ND
Unshielded 2 Coil Inductor Array 88.2µH Inductance - Connected in Series 22.1µH Inductance - Connected in Parallel 66.3mOhm Max DC Resistance (DCR) - Parallel 2.6A Nonstandard

Unshielded 2 Coil Inductor Array 88.2µH Inductance - Connected in Series 22.1µH Inductance - Connected in Parallel 66.3mOhm Max DC Resistance (DCR) - Parallel 2.6A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0179NL 553-1861-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 22.1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details