Pulse Electronics Corporation Inductors P1167.154NL

Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1167.154NL
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2862-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2862-ND
Fixed Inductors 553-2862-ND
150µH Shielded Wirewound Inductor 520mA 610mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 520mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1167.154NL 553-2862-ND
Product Name Inductors Fixed Inductors
Inductance Range 150 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers