Pulse Electronics Corporation Fixed Inductors BWVS00606020R50T00

Description
500nH Shielded Inductor 4.77A 13mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
500nH Shielded Inductor 4.77A 13mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00606020R50T00TR-ND - DigiKey
Thief River Falls, MN, United States
500nH Shielded Inductor 4.77A 13mOhm 2424 (6060 Metric)

500nH Shielded Inductor 4.77A 13mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS00606020R50T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers