Pulse Electronics Corporation Fixed Inductors BWVS00606045221M00

Description
220µH Shielded Inductor 340mA 1.3Ohm 2424 (6060 Metric)
Request a Quote Datasheet
Description
220µH Shielded Inductor 340mA 1.3Ohm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00606045221M00TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 340mA 1.3Ohm 2424 (6060 Metric)

220µH Shielded Inductor 340mA 1.3Ohm 2424 (6060 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVS00606045221M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 340MA 1.3 OHM

FIXED IND 220UH 340MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWVS00606045221M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 340MA 1.3 OHM

FIXED IND 220UH 340MA 1.3 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS00606045221M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers