Pulse Electronics Corporation Fixed Inductors P0751.333NLT

Description
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1064-2-ND
Fixed Inductors 553-1064-2-ND
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1064-1-ND
Fixed Inductors 553-1064-1-ND
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1064-6-ND
Fixed Inductors 553-1064-6-ND
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 2A 120 MOHM Inductor and Choke - 71-P0751.333NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2A 120 MOHM Inductor and Choke
71-P0751.333NLT
SMD 33UH 2A 120 MOHM Inductor and Choke 71-P0751.333NLT
FIXED IND 33UH 2A 120 MOHM SMD Product overview: P0751.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.333NLT can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2A 120 MOHM SMD Product overview: P0751.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.333NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0751.333NLT
929750-P0751.333NLT
Fixed Inductors - P0751.333NLT 929750-P0751.333NLT
Manufacturer: Pulse Win Source Part Number: 929750-P0751.333NLT Series: P0751NL Operating Temperature Range: -40°C ~ 130°C Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1064-2, P0751.333TNL, 553-1064-1, P0751333NLT, 553-1064-6

Manufacturer: Pulse
Win Source Part Number: 929750-P0751.333NLT
Series: P0751NL
Operating Temperature Range: -40°C ~ 130°C
Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1064-2, P0751.333TNL, 553-1064-1, P0751333NLT, 553-1064-6

Buy Now Datasheet
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics - 51AK3260 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics
51AK3260
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics 51AK3260
POWER INDUCTOR, SMD, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics - 51AK3259 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics
51AK3259
Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics 51AK3259
POWER INDUCTOR, SMD, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1064-2-ND 71-P0751.333NLT 929750-P0751.333NLT 51AK3260
Product Name Fixed Inductors SMD 33UH 2A 120 MOHM Inductor and Choke Fixed Inductors - P0751.333NLT Power Inductor, Smd, 33Uh, 2A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers