Pulse Electronics Corporation Fixed Inductors BWVS008080403R9M00

Description
3.9µH Shielded Inductor 4.9A 18mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 4.9A 18mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS008080403R9M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Inductor 4.9A 18mOhm 3131 (8080 Metric)

3.9µH Shielded Inductor 4.9A 18mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS008080403R9M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Specs
Application RF Choke
View Details