Pulse Electronics Corporation Inductors P0770.473NL

Description
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
Request a Quote Datasheet
Description
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0770.473NL
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A

P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A

Supplier's Site Datasheet
Fixed Inductors - 553-2857-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2857-ND
Fixed Inductors 553-2857-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0770.473NL 553-2857-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Application RF Choke
View Details