Pulse Electronics Corporation Fixed Inductors P1167.104NLT

Description
100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1091-2-ND
Fixed Inductors 553-1091-2-ND
100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1091-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1091-1-ND
Fixed Inductors 553-1091-1-ND
100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1091-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1091-6-ND
Fixed Inductors 553-1091-6-ND
100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 630mA 390mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics - 64AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics
64AC9408
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics 64AC9408
INDUCTOR, SHIELDED, 100UH, 0.63A, 20%; Inductance:100µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:P1167NL Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.63A, 20%; Inductance:100µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:P1167NL Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics - 64AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics
64AC9407
Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics 64AC9407
INDUCTOR, SHIELDED, 100UH, 0.63A, 20%; Inductance:100µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:P1167NL Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.63A, 20%; Inductance:100µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:P1167NL Series; DC Resistance Max:0.39ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1091-2-ND 64AC9408
Product Name Fixed Inductors Inductor, Shielded, 100Uh, 0.63A, 20%; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers