Pulse Electronics Corporation Arrays, Signal Transformers P0176NLT

Description
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-P0176NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0176NLTTR-ND
Arrays, Signal Transformers 553-P0176NLTTR-ND
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-P0176NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0176NLTCT-ND
Arrays, Signal Transformers 553-P0176NLTCT-ND
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-P0176NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0176NLTDKR-ND
Arrays, Signal Transformers 553-P0176NLTDKR-ND
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - P0176NLT
929741-P0176NLT
Arrays, Signal Transformers - P0176NLT 929741-P0176NLT
Manufacturer: Pulse Win Source Part Number: 929741-P0176NLT Series: Polecat Operating Temperature Range: -40°C ~ 130°C Features: Unshielded 2 Coil Inductor Array 22.45 µH Inductance - Connected in Series 5.5 µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2 A Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-2069-2, 553-2069-6, P0176NLT-ND, 553-2069-1

Manufacturer: Pulse
Win Source Part Number: 929741-P0176NLT
Series: Polecat
Operating Temperature Range: -40°C ~ 130°C
Features: Unshielded 2 Coil Inductor Array 22.45 µH Inductance - Connected in Series 5.5 µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2 A Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2069-2, 553-2069-6, P0176NLT-ND, 553-2069-1

Buy Now Datasheet
SMD 5.5UH Inductor and Choke - 73-P0176NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5UH Inductor and Choke
73-P0176NLT
SMD 5.5UH Inductor and Choke 73-P0176NLT
INDUCT ARRAY 2 COIL 5.5UH SMD Product overview: P0176NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0176NLT can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 5.5UH SMD Product overview: P0176NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0176NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P0176NLTTR-ND 929741-P0176NLT 73-P0176NLT
Product Name Arrays, Signal Transformers Arrays, Signal Transformers - P0176NLT SMD 5.5UH Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0190 to 0.0760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers