Pulse Electronics Corporation Inductors P0398NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0398NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0398NL
Inductors P0398NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1784-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1784-5-ND
Arrays, Signal Transformers 553-1784-5-ND
Unshielded 2 Coil Inductor Array 31.5µH Inductance - Connected in Series 7.9µH Inductance - Connected in Parallel 14.94mOhm DC Resistance (DCR) - Parallel 6.8A Nonstandard

Unshielded 2 Coil Inductor Array 31.5µH Inductance - Connected in Series 7.9µH Inductance - Connected in Parallel 14.94mOhm DC Resistance (DCR) - Parallel 6.8A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0398NL 553-1784-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 7.9 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers