Pulse Electronics Corporation Inductors P0250.332NL

Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet
Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0250.332NL
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

Supplier's Site Datasheet
Fixed Inductors - 553-2823-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2823-ND
Fixed Inductors 553-2823-ND
3.3µH Unshielded Wirewound Inductor 6.2A 15mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 6.2A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0250.332NL 553-2823-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567703P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details